TE Connectivity MSSA1450G
- 收藏
- 对比
MSSA1450G
2460-MSSA1450G
开关
--
大陆
立即发货

Slide Switches, Single Pole - Four Throw Configuration (Pole-Throw), Vertical, Copper Alloy, Single Actuator, 4 Position, On On On, Alcoswitch MSSA
1最小包装量--
MSSA1450G详情
TE Connectivity MSSA1450G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Configuration (Pole-Throw)u2009
Single Pole - Four Throw
TE Internal Description
MSSA1450G=SW SLIDE 1 POLE/4 PO
TE Internal #
3-1437580-8
Slide Switch Mounting Angleu2009
Vertical
Contact Base Materialu2009
Copper Alloy
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
4
MSSA1450G拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。