TE Connectivity MSSA4350G
- 收藏
- 对比
MSSA4350G
2460-MSSA4350G
开关
--
大陆
立即发货

Slide Switches, Four Pole - Three Throw Configuration (Pole-Throw), Vertical, Copper Alloy, Single Actuator, 3 Position, On On On, Alcoswitch MSSA
1最小包装量--
MSSA4350G详情
TE Connectivity MSSA4350G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1437580-0
TE Internal Description
MSSA4350G=SW SLIDE 4 POLE - 3
Configuration (Pole-Throw)u2009
Four Pole - Three Throw
Slide Switch Mounting Angleu2009
Vertical
Contact Base Materialu2009
Copper Alloy
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
3
MSSA4350G拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。