TE Connectivity MSSA4450
- 收藏
- 对比
MSSA4450
2460-MSSA4450
开关
--
大陆
立即发货

Slide Switches, Four Pole - Four Throw Configuration (Pole-Throw), Vertical, Copper Alloy, Single Actuator, 4 Position, On On On, Alcoswitch MSSA
1最小包装量--
MSSA4450详情
TE Connectivity MSSA4450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1437580-3
TE Internal Description
MSSA4450=SW SLIDE 4POLE/4POS P
Configuration (Pole-Throw)u2009
Four Pole - Four Throw
Slide Switch Mounting Angleu2009
Vertical
Contact Base Materialu2009
Copper Alloy
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
4
MSSA4450拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。