TE Connectivity MT2000-6.0-6-SP
- 收藏
- 对比
MT2000-6.0-6-SP
2460-MT2000-6.0-6-SP
热缩管
--
大陆
立即发货

Blue, 3:1, Single Wall Tubing, Shrinks To .096 in [2.4 mm], Medical Grade Crosslinked Polyolefin, 6 mm [.24 in] Inner Diameter, Non-Flame-Retardant
1最小包装量--
MT2000-6.0-6-SP详情
TE Connectivity MT2000-6.0-6-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CU6225-000
TE Internal Description
MT2000-6.0-6-SP
Primary Product Coloru2009
Blue
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
6u2009mmu2009[u2009.24u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.096u2009inu2009]
Shrink Ratiou2009
3:1
MT2000-6.0-6-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。