TE Connectivity MT30K2457S7
- 收藏
- 对比
MT30K2457S7
2460-MT30K2457S7
集成电路(IC)
--
大陆
立即发货

MT30K2457S7 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MT30K2457S7详情
TE Connectivity MT30K2457S7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
STAINLESS STEEL
Manufacturer Part Number
MT30K2457S7
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
Manufacturer Series
MT3
Shell Sizes
24
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-83723, COMPATIBLE CONTACTS:5100-001-0020; 5100-001-0012, FIREWALL
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
57
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT; FLAME RESISTANT; FLUID RESISTANT
耦合类型
THREADED
MT30K2457S7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。