TE Connectivity MT36G1005S6
- 收藏
- 对比
MT36G1005S6
2460-MT36G1005S6
圆形连接器
--
大陆
立即发货

MT36G1005S6 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MT36G1005S6详情
TE Connectivity MT36G1005S6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
STAINLESS STEEL
Shell Sizes
10
Manufacturer Part Number
MT36G1005S6
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
Manufacturer Series
MT3
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-C-83723, COMPATIBLE CONTACTS:5100-001-0020, FIREWALL
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
5
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT; FLUID RESISTANT
耦合类型
THREADED
MT36G1005S6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。