TE Connectivity MT5000-1/4-9-SP
- 收藏
- 对比
MT5000-1/4-9-SP
2460-MT5000-1/4-9-SP
热缩管
--
大陆
立即发货

White, 4:1, Single Wall Tubing, Shrinks To .125 in [3.18 mm], Medical Grade Crosslinked Polyolefin, 6.35 mm [.25 in] Inner Diameter
1最小包装量--
MT5000-1/4-9-SP详情
TE Connectivity MT5000-1/4-9-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A96569-000
TE Internal Description
MT5000-1/4-9-SP
Alias #
6-1200340-6
Primary Product Coloru2009
White
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Shrink Ratiou2009
4:1
MT5000-1/4-9-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。