TE Connectivity MTC100-JB2-P34
- 收藏
- 对比
MTC100-JB2-P34
2460-MTC100-JB2-P34
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, Wire-to-Wire, 20 Position, Sealable, 20 – 26 AWG Wire Size, .5 – .14 mm² Wire Size, 1.5 A, RAYCHEM MTC100
1最小包装量--
MTC100-JB2-P34详情
TE Connectivity MTC100-JB2-P34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Wire
Contact Typeu2009
Pin
Rectangular Connector Insert Typeu2009
Pin
Alias #
8-1195730-8
TE Internal Description
MTC100-JB2-P34
TE Internal #
733760-000
MTC100-JB2-P34拓展信息

















哦! 它是空的。