TE Connectivity MTC100-JH1-F32
- 收藏
- 对比
MTC100-JH1-F32
2460-MTC100-JH1-F32
背板连接器 - 外壳
--
大陆
立即发货

MTC100-JH1-F32, 498318-000
1最小包装量--
MTC100-JH1-F32详情
TE Connectivity MTC100-JH1-F32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
无
Manufacturer Part Number
MTC100-JH1-F32
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.88
终端
Crimp
连接器类型
Receptacle
性别
Female
Reach合规守则
compliant
触点性别
Female
弱电
Non-Compliant
镀层
Cadmium
无铅
不适用
MTC100-JH1-F32拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。