TE Connectivity MTC100-JH2-P32
- 收藏
- 对比
MTC100-JH2-P32
2460-MTC100-JH2-P32
套管 - 音频连接器
--
大陆
立即发货

Shrink Boot Adapter Kit 180Cadmium Aluminum Alloy
1最小包装量--
MTC100-JH2-P32详情
TE Connectivity MTC100-JH2-P32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
房屋材料
-
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
237171-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Rohs Code
无
Manufacturer Part Number
MTC100-JH2-P32
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.39
系列
MTC
性别
Male
HTS代码
8542.39.00.01
子类别
背板连接器
Reach合规守则
compliant
弱电
Non-Compliant
产品类别
Rack & Panel Connectors
产品
Connectors
产品类别
Rack & Panel Connectors
无铅
不适用
MTC100-JH2-P32拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。