TE Connectivity MTCPK1PJC06P
- 收藏
- 对比
MTCPK1PJC06P
2460-MTCPK1PJC06P
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Pin, Wire-to-Wire, 5 Position, Sealable, 16 AWG Wire Size, 1.5 mm² Wire Size, 1.5 A
1最小包装量--
MTCPK1PJC06P详情
TE Connectivity MTCPK1PJC06P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
TE Internal #
840896-000
TE Internal Description
MTCPK1PJC06P
Alias #
9-1197943-1
Rectangular Connector Insert Typeu2009
Pin
Contact Typeu2009
Pin
MTCPK1PJC06P拓展信息

















哦! 它是空的。