TE Connectivity MTE106E
- 收藏
- 对比
MTE106E
2460-MTE106E
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), 1/4-40, Sealed, Copper Alloy, Gold Flash over Silver, Alcoswitch MTE
1最小包装量--
MTE106E详情
TE Connectivity MTE106E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
Gold Flash over Silver
Contact Base Materialu2009
Copper Alloy
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
1/4-40
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
MTE106E=(MSTE) SW TOG WATERPRO
TE Internal #
6-1437558-9
MTE106E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。