TE Connectivity MT-LWA-.047-X-STK
- 收藏
- 对比
MT-LWA-.047-X-STK
2460-MT-LWA-.047-X-STK
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .013 in [.33 mm], Medical Grade Crosslinked Polyolefin, 1.35 mm [.053 in] Inner Diameter
1最小包装量--
MT-LWA-.047-X-STK详情
TE Connectivity MT-LWA-.047-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
.33u2009mmu2009[u2009.013u2009inu2009]
Expanded Inside Diameter (Min)u2009
1.35u2009mmu2009[u2009.053u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
TE Internal Description
MT-LWA-.047-X-STK
TE Internal #
CR6145-000
MT-LWA-.047-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。