TE Connectivity MT-LWA-3/16-X-STK
- 收藏
- 对比
MT-LWA-3/16-X-STK
2460-MT-LWA-3/16-X-STK
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .086 in [2.36 mm], Medical Grade Crosslinked Polyolefin, 4.75 mm [.187 in] Inner Diameter
1最小包装量--
MT-LWA-3/16-X-STK详情
TE Connectivity MT-LWA-3/16-X-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR1179-000
TE Internal Description
MT-LWA-3/16-X-STK
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.36u2009mmu2009[u2009.086u2009inu2009]
Shrink Ratiou2009
2:1
MT-LWA-3/16-X-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。