TE Connectivity MV-508318-2.5-8A
- 收藏
- 对比
MV-508318-2.5-8A
2460-MV-508318-2.5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height 1.25 in [31.8 mm], Matte Metalized Silver, Matte, Polyester
1最小包装量--
MV-508318-2.5-8A详情
TE Connectivity MV-508318-2.5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Void & Tamper Evident Labels
Alias #
3-1200606-8
TE Internal Description
MV-508318-2.5-8A
TE Internal #
E11530-000
MV-508318-2.5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。