TE Connectivity MV-610419-2.5-8A
- 收藏
- 对比
MV-610419-2.5-8A
2460-MV-610419-2.5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 61 mm [2.4 in], Label Height 1.65 in [41.9 mm], Matte Metalized Silver, Matte, Polyester
1最小包装量--
MV-610419-2.5-8A详情
TE Connectivity MV-610419-2.5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A87959-000
TE Internal Description
MV-610419-2.5-8A
Alias #
3-1200611-2
Label Typeu2009
Void & Tamper Evident Labels
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
有
Label Widthu2009
61u2009mmu2009[u20092.4u2009inu2009]
MV-610419-2.5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。