TE Connectivity MWTM-25/8-450/U(S30)
- 收藏
- 对比
MWTM-25/8-450/U(S30)
2460-MWTM-25/8-450/U(S30)
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, ASIA / EMEA / AMERICAS, Heat Shrink, Heat Shrink Tubing, Non-Flame-Retardant, No, RAYCHEM MWTM
1最小包装量--
MWTM-25/8-450/U(S30)详情
TE Connectivity MWTM-25/8-450/U(S30)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adhesive Coatingu2009
无
Power Cable Tube & Accessory Flammabilityu2009
Non-Flame-Retardant
Power Cable Tube & Accessory Product Typeu2009
热缩管
Power Cable Tube & Accessory Technologyu2009
热缩管
Power Cable Tube & Accessory Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
TE Internal Description
MWTM-25/8-450/U(S30)
TE Internal #
710759-000
MWTM-25/8-450/U(S30)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。