TE Connectivity MZD1 021 308
- 收藏
- 对比
MZD1 021 308
2460-MZD1 021 308
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Plunger Actuator Style, 10 A, 250 VAC, 24 VDC, Vertical
1最小包装量--
MZD1 021 308详情
TE Connectivity MZD1 021 308重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Voltage Ratingu2009(VDC)
24
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Contact Current Ratingu2009(A)
10
Actuator Styleu2009
Plunger
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
Micro Switch MZD1 021 308
TE Internal #
K1008349
MZD1 021 308拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。