TE Connectivity MZD1 041 302
- 收藏
- 对比
MZD1 041 302
2460-MZD1 041 302
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Wheel Actuator Style, 10 A, 250 VAC, 24 VDC, Vertical, Micro
1最小包装量--
MZD1 041 302详情
TE Connectivity MZD1 041 302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1150148
TE Internal Description
Micro Switch MZD1 041 302
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Wheel
Snap Action Switch Contact Current Ratingu2009(A)
10
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
24
MZD1 041 302拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。