TE Connectivity MZT1 051 302 955
- 收藏
- 对比
MZT1 051 302 955
2460-MZT1 051 302 955
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, 10 A / 4 A, 250 VAC, 250 VDC, Vertical, Solder
1最小包装量--
MZT1 051 302 955详情
TE Connectivity MZT1 051 302 955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Voltage Ratingu2009(VDC)
250
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Contact Current Ratingu2009(A)
4, 10
Actuator Styleu2009
Lever
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal #
K1137172
TE Internal Description
Micro Switch MZT1 051 302 955
MZT1 051 302 955拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。