TE Connectivity MZT1 361 209 030
- 收藏
- 对比
MZT1 361 209 030
2460-MZT1 361 209 030
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, Vertical, Screw Terminal, Micro
1最小包装量--
MZT1 361 209 030详情
TE Connectivity MZT1 361 209 030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Styleu2009
Micro
Switch Connection Typeu2009
螺旋端子
Snap Action Switch Mounting Angleu2009
Vertical
Actuator Styleu2009
Lever
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
Micro Switch MZT1 361 209 030
TE Internal #
K1023682
MZT1 361 209 030拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。