TE Connectivity MZT1 361 302 904
- 收藏
- 对比
MZT1 361 302 904
2460-MZT1 361 302 904
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, 10.1 A, 250 VAC, 250 VDC, Vertical, Solder, Micro
1最小包装量--
MZT1 361 302 904详情
TE Connectivity MZT1 361 302 904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
Micro Switch MZT1 361 302 904
TE Internal #
K1020349
Actuator Styleu2009
Lever
Snap Action Switch Contact Current Ratingu2009(A)
10.1
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
250
MZT1 361 302 904拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。