TE Connectivity MZT1 361 309
- 收藏
- 对比
MZT1 361 309
2460-MZT1 361 309
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, 10.1 A, 250 VAC, 250 VDC, Vertical, Screw Terminal
1最小包装量--
MZT1 361 309详情
TE Connectivity MZT1 361 309重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1021329
TE Internal Description
Micro Switch MZT1 361 309
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Lever
Snap Action Switch Contact Current Ratingu2009(A)
10.1
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
250
MZT1 361 309拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。