TE Connectivity MZT1 363 308
- 收藏
- 对比
MZT1 363 308
2460-MZT1 363 308
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Lever Actuator Style, 10.1 A, 250 VAC, 250 VDC, Vertical
1最小包装量--
MZT1 363 308详情
TE Connectivity MZT1 363 308重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Voltage Ratingu2009(VDC)
250
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Contact Current Ratingu2009(A)
10.1
Actuator Styleu2009
Lever
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
Micro Switch MZT1 363 308
TE Internal #
K1022791
MZT1 363 308拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。