TE Connectivity MZW1 121 050 910
- 收藏
- 对比
MZW1 121 050 910
2460-MZW1 121 050 910
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Plunger Actuator Style, 6 A, 250 VAC, Vertical, Cable Connection, Micro
1最小包装量--
MZW1 121 050 910详情
TE Connectivity MZW1 121 050 910重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Mounting Angleu2009
Vertical
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Contact Current Ratingu2009(A)
6
Actuator Styleu2009
Plunger
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
Micro Switch MZW1 121 050 910
TE Internal #
K1152168
MZW1 121 050 910拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。