TE Connectivity MZW1 121 088 918
- 收藏
- 对比
MZW1 121 088 918
2460-MZW1 121 088 918
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Plunger Actuator Style, 6 A, 250 VAC, 24 VDC, Vertical, Cable Connection
1最小包装量--
MZW1 121 088 918详情
TE Connectivity MZW1 121 088 918重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1120909
TE Internal Description
Micro Switch MZW1 121 088 918
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Plunger
Snap Action Switch Contact Current Ratingu2009(A)
6
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
24
MZW1 121 088 918拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。