TE Connectivity MZW1 132 050
- 收藏
- 对比
MZW1 132 050
2460-MZW1 132 050
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Lever Actuator Style, 10.1 A, 250 VAC, 24 VDC, Vertical, Cable Connection
1最小包装量--
MZW1 132 050详情
TE Connectivity MZW1 132 050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Voltage Ratingu2009(VDC)
24
TE Internal #
K1147998
TE Internal Description
Micro Switch MZW1 132 050
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Actuator Styleu2009
Lever
Snap Action Switch Contact Current Ratingu2009(A)
10.1
Snap Action Switch Voltage Ratingu2009(VAC)
250
MZW1 132 050拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。