TE Connectivity MZW1 793 100 900
- 收藏
- 对比
MZW1 793 100 900
2460-MZW1 793 100 900
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Lever Actuator Style, 3 A, 250 VAC, 24 VDC, Vertical, Cable Connection
1最小包装量--
MZW1 793 100 900详情
TE Connectivity MZW1 793 100 900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
Micro Switch MZW1 793 100 900
TE Internal #
K1158073
Actuator Styleu2009
Lever
Snap Action Switch Contact Current Ratingu2009(A)
3
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
24
MZW1 793 100 900拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。