TE Connectivity MZW1 891 100
- 收藏
- 对比
MZW1 891 100
2460-MZW1 891 100
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, 10.1 A, 250 VAC, 24 VDC, Vertical, Cable Connection
1最小包装量--
MZW1 891 100详情
TE Connectivity MZW1 891 100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1145890
TE Internal Description
Micro Switch MZW1 891 100
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Snap Action Switch Voltage Ratingu2009(VDC)
24
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Contact Current Ratingu2009(A)
10.1
Actuator Styleu2009
Lever
MZW1 891 100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。