TE Connectivity MZX1 021 302 961
- 收藏
- 对比
MZX1 021 302 961
2460-MZX1 021 302 961
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Plunger Actuator Style, Vertical, Solder, Micro
1最小包装量--
MZX1 021 302 961详情
TE Connectivity MZX1 021 302 961重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1002130
TE Internal Description
Micro Switch MZX1 021 302 961
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Plunger
Snap Action Switch Mounting Angleu2009
Vertical
Switch Connection Typeu2009
Solder
Switch Styleu2009
Micro
MZX1 021 302 961拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。