TE Connectivity MZX1 352 409 976
- 收藏
- 对比
MZX1 352 409 976
2460-MZX1 352 409 976
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Lever Actuator Style, Vertical, Screw Terminal, Micro
1最小包装量--
MZX1 352 409 976详情
TE Connectivity MZX1 352 409 976重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1158172
TE Internal Description
Micro Switch MZX1 352 409 976
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Actuator Styleu2009
Lever
Snap Action Switch Mounting Angleu2009
Vertical
Switch Connection Typeu2009
螺旋端子
Switch Styleu2009
Micro
MZX1 352 409 976拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。