TE Connectivity MZX1 361 304 901
- 收藏
- 对比
MZX1 361 304 901
2460-MZX1 361 304 901
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, 10 A / 4 A, 250 VAC, 24 VDC, Vertical
1最小包装量--
MZX1 361 304 901详情
TE Connectivity MZX1 361 304 901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Voltage Ratingu2009(VDC)
24
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Contact Current Ratingu2009(A)
4, 10
Actuator Styleu2009
Lever
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
Micro Switch MZX1 361 304 901
TE Internal #
K1161166
MZX1 361 304 901拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。