TE Connectivity N1-AG
- 收藏
- 对比
N1-AG详情
TE Connectivity N1-AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
1437628-7
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
For Use With
Toggle Switches, Miniature
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 1 week ago)
Package
Bulk
Base Product Number
N1
厂商
TE Connectivity ALCOSWITCH 交换机
Product Status
活跃
系列
*
零件状态
活跃
类型
滚花螺母
颜色
Silver
子类别
开关配件
弱电
Compliant
开关类型
Toggle Switch
产品类别
开关硬件
产品
Hardware
特征
Bright nickel finish
产品类别
开关硬件
无铅
无铅
N1-AG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。