TE Connectivity NB09012001
- 收藏
- 对比
NB09012001
2460-NB09012001
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Medium
1最小包装量--
NB09012001详情
TE Connectivity NB09012001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.4
Operating Temp Range
-55C to 110C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
3
Inside Diameter Before Shrinking
12
类型
TUBING
颜色
Black
收缩率
4:1
产品长度(mm)
1219.2(mm)
NB09012001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。