TE Connectivity NB09046001
- 收藏
- 对比
NB09046001
2460-NB09046001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .472 in [12 mm] Expanded Inside, .157 in [4 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
NB09046001详情
TE Connectivity NB09046001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Expanded Inside Diameter (Min)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
TE Internal Description
ATUM-12/4-0-1000MM
TE Internal #
NB09046001
NB09046001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。