TE Connectivity NB09282001
- 收藏
- 对比
NB09282001
2460-NB09282001
热缩管
--
大陆
立即发货

Heat Shrink Tubing and Sleeves ATUM-12/4-0-MS-STK
1最小包装量--
NB09282001详情
TE Connectivity NB09282001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (NEMA)
Other
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
调制
FM
NB09282001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。