TE Connectivity NB09312001
- 收藏
- 对比
NB09312001
2460-NB09312001
热缩套,帽盖
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Medium
1最小包装量--
NB09312001详情
TE Connectivity NB09312001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
1.78
Operating Temp Range
-55C to 110C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
4
Inside Diameter Before Shrinking
12
类型
TUBING
颜色
Black
收缩率
3:1
NB09312001拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。