TE Connectivity NB09606001
- 收藏
- 对比
NB09606001
2460-NB09606001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .748 in [19 mm] Expanded Inside, .157 in [4 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
NB09606001详情
TE Connectivity NB09606001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB09606001
TE Internal Description
ATUM-19/4-0-30MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Shrink Ratiou2009
4:1
NB09606001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。