TE Connectivity NB09654001
- 收藏
- 对比
NB09654001
2460-NB09654001
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .157 in [4 mm], Irradiated Modified Polyolefin, 19 mm [.748 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
NB09654001详情
TE Connectivity NB09654001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB09654001
TE Internal Description
ATUM-19/4-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Shrink Ratiou2009
4:1
NB09654001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。