TE Connectivity NB09826001
- 收藏
- 对比
NB09826001
2460-NB09826001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .748 in [19 mm] Expanded Inside, .236 in [6 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
NB09826001详情
TE Connectivity NB09826001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
ATUM-19/6-0-40MM
TE Internal #
NB09826001
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
NB09826001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。