TE Connectivity NB10198001
- 收藏
- 对比
NB10198001
2460-NB10198001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .315 in [8 mm], Irradiated Modified Polyolefin, 24 mm [.94 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
NB10198001详情
TE Connectivity NB10198001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Expanded Inside Diameter (Min)u2009
24u2009mmu2009[u2009.94u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
ATUM-24/8-0-1M
TE Internal #
NB10198001
NB10198001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。