TE Connectivity NB10416001
- 收藏
- 对比
NB10416001
2460-NB10416001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .118 in [3 mm] Expanded Inside, .039 in [1 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
NB10416001详情
TE Connectivity NB10416001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Expanded Inside Diameter (Min)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
TE Internal Description
ATUM-3/1-0-100MM
TE Internal #
NB10416001
NB10416001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。