TE Connectivity NB10486001
- 收藏
- 对比
NB10486001
2460-NB10486001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .039 in [1 mm], Irradiated Modified Polyolefin, 3 mm [.118 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
NB10486001详情
TE Connectivity NB10486001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB10486001
TE Internal Description
ATUM-3/1-0-40MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Shrink Ratiou2009
3:1
NB10486001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。