TE Connectivity NB10892001
- 收藏
- 对比
NB10892001
2460-NB10892001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .059 in [1.5 mm], Irradiated Modified Polyolefin, 4.5 mm [.177 in] Inner Diameter, RAYCHEM ATUM
1最小包装量--
NB10892001详情
TE Connectivity NB10892001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB10892001
TE Internal Description
ATUM-4.5/1.5-0-STK
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Expanded Inside Diameter (Min)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
NB10892001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。