TE Connectivity NB10906001
- 收藏
- 对比
NB10906001
2460-NB10906001
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .039 in [1 mm], Irradiated Modified Polyolefin, 4 mm [.157 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
NB10906001详情
TE Connectivity NB10906001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB10906001
TE Internal Description
ATUM-4/1-0-100MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Shrink Ratiou2009
4:1
NB10906001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。