TE Connectivity NB11116001
- 收藏
- 对比
NB11116001
2460-NB11116001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .512 in [13 mm], Irradiated Modified Polyolefin, 40 mm [1.57 in] Inner Diameter, RAYCHEM ATUM
1最小包装量--
NB11116001详情
TE Connectivity NB11116001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Expanded Inside Diameter (Min)u2009
40u2009mmu2009[u20091.57u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
ATUM-40/13-0-60MM
TE Internal #
NB11116001
NB11116001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。