TE Connectivity NB11234001
- 收藏
- 对比
NB11234001
2460-NB11234001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, 1.57 in [40 mm] Expanded Inside, .512 in [13 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
NB11234001详情
TE Connectivity NB11234001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB11234001
TE Internal Description
ATUM-40/13-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
40u2009mmu2009[u20091.57u2009inu2009]
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Shrink Ratiou2009
3:1
NB11234001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。