TE Connectivity NB11306001
- 收藏
- 对比
NB11306001
2460-NB11306001
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .512 in [13 mm], Irradiated Modified Polyolefin, 52 mm [2.04 in] Inner Diameter, RAYCHEM ATUM
1最小包装量--
NB11306001详情
TE Connectivity NB11306001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB11306001
TE Internal Description
ATUM-52/13-0-65MM
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Expanded Inside Diameter (Min)u2009
52u2009mmu2009[u20092.04u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
NB11306001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。