TE Connectivity NB11466001
- 收藏
- 对比
NB11466001
2460-NB11466001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .079 in [2 mm], Irradiated Modified Polyolefin, 6 mm [.236 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
NB11466001详情
TE Connectivity NB11466001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB11466001
TE Internal Description
ATUM-6/2-0-180MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Shrink Ratiou2009
3:1
NB11466001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。