TE Connectivity NB11666001
- 收藏
- 对比
NB11666001
2460-NB11666001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .315 in [8 mm] Expanded Inside, .079 in [2 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
NB11666001详情
TE Connectivity NB11666001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB11666001
TE Internal Description
ATUM-8/2-0-100MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Shrink Ratiou2009
4:1
NB11666001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。